Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9764ARURL7 AD9764ARURL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910083-AD9764ARURL7 Series: TxDAC® Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 1 28-TSSOP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910083-AD9764ARURL7 Series: TxDAC® Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 1 28-TSSOP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9764ARURL7
910083-AD9764ARURL7
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9764ARURL7 910083-AD9764ARURL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 910083-AD9764ARURL7 Series: TxDAC® Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 1 28-TSSOP Package: Bulk Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910083-AD9764ARURL7
Series: TxDAC®
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Digital to Analog Converter 1 28-TSSOP
Package: Bulk
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 910083-AD9764ARURL7
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9764ARURL7
Package Type SOP; SSOP; TSSOP; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 9128719 - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Resolution 12 bits
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8851001XC - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.5000 LSB
INL 0.2500 LSB
View Details
TEXAS INSTRUMENTS AMC7832EVMEVAL BOARD, AMC7832 ADC, DAC - 815-AMC7832EVM - Utmel Electronic Limited
Specs
Interface Type SPI; I2C; I2C, SPI
Package Type Module
Pins 0.0
View Details