Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9754ARZRL AD9754ARZRL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859836-AD9754ARZRL Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 1 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859836-AD9754ARZRL Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 1 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9754ARZRL
859836-AD9754ARZRL
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9754ARZRL 859836-AD9754ARZRL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859836-AD9754ARZRL Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 1 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859836-AD9754ARZRL
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Digital to Analog Converter 1 28-SOIC
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 859836-AD9754ARZRL
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9754ARZRL
Package Type SOIC; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1111159 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 24
Resolution 12 bits
View Details
DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1220EG4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5346-CQZR - 202934-CS5346-CQZR - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type QFP; 48-LQFP (7x7)
Packing Method Tape Reel; Reel - TR
View Details
3 suppliers