The AD9731BRS-REEL is a 10-bit, 170 MSPS digital-to-analog converter (DAC) designed for high-performance applications in digital communications and waveform reconstruction. It features a wideband spurious-free dynamic range (SFDR) of 66 dB at 2 MHz and 50 dB at 65 MHz, making it suitable for demanding signal purity requirements. The device operates with a low power consumption of 439 mW at maximum speed and offers fast settling time of 3.8 ns to 1/2 LSB. It is available in two package styles: 28-lead SOIC and 28-lead SSOP, both rated for an extended industrial temperature range of -40°C to +85°C. The AD9731BRS-REEL is pin-compatible with the industry-standard AD9721, providing a cost-effective replacement option. This DAC is optimized for applications such as direct digital synthesis and high-speed imaging, making it a viable choice for engineers seeking reliable performance in their projects.
IC DAC 10BIT 170MSPS 28-PLCC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD9731BRS-REEL |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) |