Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9708ARZRL AD9708ARZRL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910069-AD9708ARZRL Series: TxDAC® Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 1 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910069-AD9708ARZRL Series: TxDAC® Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 1 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9708ARZRL
910069-AD9708ARZRL
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9708ARZRL 910069-AD9708ARZRL
Manufacturer: Analog Devices Inc. Win Source Part Number: 910069-AD9708ARZRL Series: TxDAC® Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 1 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910069-AD9708ARZRL
Series: TxDAC®
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 1 28-SOIC
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 910069-AD9708ARZRL
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9708ARZRL
Package Type SOIC; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905102P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Pins 16
Resolution 8 bits
View Details
DAC121S101QML-SP 12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC121S101WGRLV - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CFP
Screening Level Space
View Details
3 suppliers
8bit 3ch D/A converter - BH2220FVM - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type MSOP8
Screening Level Commercial
View Details
4 suppliers