Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9702BW AD9702BW

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859827-AD9702BW Series: * Operating Temperature Range: -25°C ~ 85°C Features: 4 Bit Digital to Analog Converter 3 24-CDIP Package: Bulk Package: 24-CDIP (0.600", 15.24mm) Window Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859827-AD9702BW Series: * Operating Temperature Range: -25°C ~ 85°C Features: 4 Bit Digital to Analog Converter 3 24-CDIP Package: Bulk Package: 24-CDIP (0.600", 15.24mm) Window Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9702BW
859827-AD9702BW
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9702BW 859827-AD9702BW
Manufacturer: Analog Devices Inc. Win Source Part Number: 859827-AD9702BW Series: * Operating Temperature Range: -25°C ~ 85°C Features: 4 Bit Digital to Analog Converter 3 24-CDIP Package: Bulk Package: 24-CDIP (0.600", 15.24mm) Window Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859827-AD9702BW
Series: *
Operating Temperature Range: -25°C ~ 85°C
Features: 4 Bit Digital to Analog Converter 3 24-CDIP
Package: Bulk
Package: 24-CDIP (0.600", 15.24mm) Window
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD9702BW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD9702BW
Data Acquisition - Digital to Analog Converters (DAC) AD9702BW
3-CH DAC, PARALLEL, 4 BITS INPUT

3-CH DAC, PARALLEL, 4 BITS INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859827-AD9702BW AD9702BW
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9702BW Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 24-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904649 - RS Components, Ltd.
Specs
Package Type SSOP; Tssop
Features Single-Supply
Pins 14
View Details
Data Acquisition - Digital to Analog Converters (DAC) - AD5064BRUZ-1 - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.2000 LSB
INL 0.5000 LSB
View Details
DAC2932 Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control - DAC2932PFBT - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details