Manufacturer: Analog Devices Inc.
Win Source Part Number: 910066-AD9686TQ
Operating Temperature Range: -55°C ~ 125°C
Features: Comparator with Voltage Reference Complementary, TTL, - 16-CERDIP
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 910066-AD9686TQ | AD9686TQ |
| Product Name | Linear - Linear - Comparators - AD9686TQ | Linear - Comparators |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |