Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9641BCPZ-80 AD9641BCPZ-80

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910058-AD9641BCPZ-80 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP (5x5) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910058-AD9641BCPZ-80 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP (5x5) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9641BCPZ-80
910058-AD9641BCPZ-80
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9641BCPZ-80 910058-AD9641BCPZ-80
Manufacturer: Analog Devices Inc. Win Source Part Number: 910058-AD9641BCPZ-80 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP (5x5) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910058-AD9641BCPZ-80
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5)
Package: Bulk
Package: 32-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-LFCSP (5x5)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9641BCPZ-80 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9641BCPZ-80
Data Acquisition - Analog to Digital Converters (ADC) AD9641BCPZ-80
IC ADC 14BIT PIPELINED 32LFCSP

IC ADC 14BIT PIPELINED 32LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910058-AD9641BCPZ-80 AD9641BCPZ-80
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9641BCPZ-80 Data Acquisition - Analog to Digital Converters (ADC)
Package Type 32-LFCSP (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923050 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC08500 High Performance, Low Power 8-Bit, 500 MSPS A/D Converter - ADC08500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers