Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9640BCPZ-105 AD9640BCPZ-105

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910056-AD9640BCPZ-10 5 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter Input 2 64-LFCSP-VQ (9x9) Package: Tray Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) ECCN: 3A991C3 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910056-AD9640BCPZ-10 5 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter Input 2 64-LFCSP-VQ (9x9) Package: Tray Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) ECCN: 3A991C3 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9640BCPZ-105
910056-AD9640BCPZ-105
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9640BCPZ-105 910056-AD9640BCPZ-105
Manufacturer: Analog Devices Inc. Win Source Part Number: 910056-AD9640BCPZ-10 5 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter Input 2 64-LFCSP-VQ (9x9) Package: Tray Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) ECCN: 3A991C3 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910056-AD9640BCPZ-105
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter Input 2 64-LFCSP-VQ (9x9)
Package: Tray
Package: 64-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFCSP-VQ (9x9)
ECCN: 3A991C3
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9640BCPZ-105 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9640BCPZ-105
Data Acquisition - Analog to Digital Converters (ADC) AD9640BCPZ-105
IC ADC 14BIT 105MSP 1.8V 64LFCSP

IC ADC 14BIT 105MSP 1.8V 64LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910056-AD9640BCPZ-105 AD9640BCPZ-105
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9640BCPZ-105 Data Acquisition - Analog to Digital Converters (ADC)
Package Type 64-LFCSP-VQ (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923050 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD671SD-500 - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details