Manufacturer: Analog Devices Inc.
Win Source Part Number: 910050-AD9627ABCPZ-8
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Package: Tray
Package: 64-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFCSP-VQ (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001
IC ADC 12BIT PIPELINED 64LFCSP Product overview: AD9627ABCPZ-80 from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD9627ABCPZ-80 can be used for catalog matching and distributor lookup.
IC ADC 12BIT 80MSPS 64LFCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 910050-AD9627ABCPZ-80 | 700-AD9627ABCPZ-80 | AD9627ABCPZ-80 |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9627ABCPZ-80 | 12BIT Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 64-LFCSP-VQ (9x9) | 64-VFQFN Exposed Pad, CSP |