Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9613BCPZRL7-170 AD9613BCPZRL7-170

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910048-AD9613BCPZRL7 -170 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910048-AD9613BCPZRL7 -170 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9613BCPZRL7-170
910048-AD9613BCPZRL7-170
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9613BCPZRL7-170 910048-AD9613BCPZRL7-170
Manufacturer: Analog Devices Inc. Win Source Part Number: 910048-AD9613BCPZRL7 -170 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910048-AD9613BCPZRL7-170
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Package: Bulk
Package: 64-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFCSP-VQ (9x9)
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 910048-AD9613BCPZRL7-170
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9613BCPZRL7-170
Package Type 64-LFCSP-VQ (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962-0720801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
Analogue to Digital Converters - 1923224 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - SI8902D-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers