Manufacturer: Analog Devices Inc.
Win Source Part Number: 910045-AD9608BCPZ-12
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Package: Bulk
Package: 64-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFCSP-VQ (9x9)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC ADC 10BIT PIPELINED 64LFCSP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 910045-AD9608BCPZ-125 | AD9608BCPZ-125 |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9608BCPZ-125 | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 64-LFCSP-VQ (9x9) |