Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9433BSVZ-105 AD9433BSVZ-105

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910032-AD9433BSVZ-10 5 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-TQFP-EP (10x10) Package: Bulk Package: 52-TQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 52-TQFP-EP (10x10) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910032-AD9433BSVZ-10 5 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-TQFP-EP (10x10) Package: Bulk Package: 52-TQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 52-TQFP-EP (10x10) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9433BSVZ-105
910032-AD9433BSVZ-105
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9433BSVZ-105 910032-AD9433BSVZ-105
Manufacturer: Analog Devices Inc. Win Source Part Number: 910032-AD9433BSVZ-10 5 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-TQFP-EP (10x10) Package: Bulk Package: 52-TQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 52-TQFP-EP (10x10) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910032-AD9433BSVZ-105
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-TQFP-EP (10x10)
Package: Bulk
Package: 52-TQFP Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 52-TQFP-EP (10x10)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9433BSVZ-105 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9433BSVZ-105
Data Acquisition - Analog to Digital Converters (ADC) AD9433BSVZ-105
IC ADC 12BIT PIPELINED 52TQFP

IC ADC 12BIT PIPELINED 52TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910032-AD9433BSVZ-105 AD9433BSVZ-105
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9433BSVZ-105 Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFP; TQFP; 52-TQFP-EP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products