Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9432BSVZ-80 AD9432BSVZ-80

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910031-AD9432BSVZ-80 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-TQFP-EP (10x10) Package: Bulk Package: 52-TQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 52-TQFP-EP (10x10) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910031-AD9432BSVZ-80 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-TQFP-EP (10x10) Package: Bulk Package: 52-TQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 52-TQFP-EP (10x10) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9432BSVZ-80
910031-AD9432BSVZ-80
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9432BSVZ-80 910031-AD9432BSVZ-80
Manufacturer: Analog Devices Inc. Win Source Part Number: 910031-AD9432BSVZ-80 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-TQFP-EP (10x10) Package: Bulk Package: 52-TQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 52-TQFP-EP (10x10) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910031-AD9432BSVZ-80
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-TQFP-EP (10x10)
Package: Bulk
Package: 52-TQFP Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 52-TQFP-EP (10x10)
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9432BSVZ-80 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9432BSVZ-80
Data Acquisition - Analog to Digital Converters (ADC) AD9432BSVZ-80
IC ADC 12BIT PIPELINED 52TQFP

IC ADC 12BIT PIPELINED 52TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910031-AD9432BSVZ-80 AD9432BSVZ-80
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9432BSVZ-80 Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFP; TQFP; 52-TQFP-EP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1913422P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers