Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9266BCPZ-80 AD9266BCPZ-80

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910022-AD9266BCPZ-80 Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP (5x5) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910022-AD9266BCPZ-80 Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP (5x5) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9266BCPZ-80 - 910022-AD9266BCPZ-80 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9266BCPZ-80
910022-AD9266BCPZ-80
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9266BCPZ-80 910022-AD9266BCPZ-80
Manufacturer: Analog Devices Inc. Win Source Part Number: 910022-AD9266BCPZ-80 Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP (5x5) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910022-AD9266BCPZ-80
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5)
Package: Bulk
Package: 32-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-LFCSP (5x5)
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9266BCPZ-80 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9266BCPZ-80
Data Acquisition - Analog to Digital Converters (ADC) AD9266BCPZ-80
IC ADC 16BIT PIPELINED 32LFCSP

IC ADC 16BIT PIPELINED 32LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910022-AD9266BCPZ-80 AD9266BCPZ-80
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9266BCPZ-80 Data Acquisition - Analog to Digital Converters (ADC)
Package Type 32-LFCSP (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Analogue to Digital Converters - 1923233P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details