Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9238BSTZRL-40 AD9238BSTZRL-40

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859805-AD9238BSTZRL- 40 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LQFP (7x7) Package: Bulk Package: 64-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859805-AD9238BSTZRL- 40 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LQFP (7x7) Package: Bulk Package: 64-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9238BSTZRL-40
859805-AD9238BSTZRL-40
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9238BSTZRL-40 859805-AD9238BSTZRL-40
Manufacturer: Analog Devices Inc. Win Source Part Number: 859805-AD9238BSTZRL- 40 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LQFP (7x7) Package: Bulk Package: 64-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859805-AD9238BSTZRL-40
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LQFP (7x7)
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 859805-AD9238BSTZRL-40
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9238BSTZRL-40
Package Type QFP; 64-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1899344 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers