Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9218BSTZ-RL80 AD9218BSTZ-RL80

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910001-AD9218BSTZ-RL 80 Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910001-AD9218BSTZ-RL 80 Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9218BSTZ-RL80
910001-AD9218BSTZ-RL80
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9218BSTZ-RL80 910001-AD9218BSTZ-RL80
Manufacturer: Analog Devices Inc. Win Source Part Number: 910001-AD9218BSTZ-RL 80 Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910001-AD9218BSTZ-RL80
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-LQFP (7x7)
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 910001-AD9218BSTZ-RL80
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9218BSTZ-RL80
Package Type QFP; 48-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

 - SI8901D-A02-GS - Rochester Electronics
Specs
Package Type SOIC; 16-SOIC-300MILS
Packing Method Tube; Tube
View Details
4 suppliers
Analogue to Digital Converters - 1904974 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
8-bit Analog-to-Digital Converter IC - 700-ADC0832BIWM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers