The AD9040AJN is a 10-bit analog-to-digital converter (ADC) designed for high-speed data acquisition applications, featuring a maximum sampling rate of 40 MSPS. It incorporates a correlated double sampler (CDS) with variable gain options ranging from 4 dB to 6 dB, and a 10-bit variable gain amplifier (VGA) with a gain range of 2 dB to 36 dB. The device operates on a single 3 V supply and consumes low power, typically 155 mW. The ADC includes a 3-wire serial digital interface for programming internal registers, allowing for gain adjustments and input configurations. It is suitable for applications in digital video camcorders, digital still cameras, and industrial imaging. The AD9040AJN is packaged in a 48-lead LQFP, making it suitable for compact designs. Its operational temperature range is from -20°C to +85°C, ensuring reliability in various environments.
IC ADC 10BIT 40MSPS 28-DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD9040AJN |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |