Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9026AD AD9026AD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859797-AD9026AD Series: AD9026 Operating Temperature Range: -25°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 3 Flash 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859797-AD9026AD Series: AD9026 Operating Temperature Range: -25°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 3 Flash 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9026AD
859797-AD9026AD
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9026AD 859797-AD9026AD
Manufacturer: Analog Devices Inc. Win Source Part Number: 859797-AD9026AD Series: AD9026 Operating Temperature Range: -25°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 3 Flash 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859797-AD9026AD
Series: AD9026
Operating Temperature Range: -25°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 3 Flash 28-CDIP
Package: Bulk
Package: 28-CDIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9026AD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9026AD
Data Acquisition - Analog to Digital Converters (ADC) AD9026AD
12-BIT FLASH ADC

12-BIT FLASH ADC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859797-AD9026AD AD9026AD
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9026AD Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; 28-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923060 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers