Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9007AM AD9007AM

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909979-AD9007AM Series: * Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 12 Input 1 Flash Package: Bulk Mounting: Through Hole Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909979-AD9007AM Series: * Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 12 Input 1 Flash Package: Bulk Mounting: Through Hole Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9007AM - 909979-AD9007AM - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9007AM
909979-AD9007AM
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9007AM 909979-AD9007AM
Manufacturer: Analog Devices Inc. Win Source Part Number: 909979-AD9007AM Series: * Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 12 Input 1 Flash Package: Bulk Mounting: Through Hole Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909979-AD9007AM
Series: *
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 12 Input 1 Flash
Package: Bulk
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9007AM - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9007AM
Data Acquisition - Analog to Digital Converters (ADC) AD9007AM
12-BIT FLASH ADC

12-BIT FLASH ADC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909979-AD9007AM AD9007AM
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9007AM Data Acquisition - Analog to Digital Converters (ADC)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1899344 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
 - ADC08062BIN - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details