Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9002TD/883B AD9002TD/883B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909978-AD9002TD/883B Series: AD9002 Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Analog to Digital Converter 1 Input 1 - 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909978-AD9002TD/883B Series: AD9002 Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Analog to Digital Converter 1 Input 1 - 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9002TD/883B
909978-AD9002TD/883B
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9002TD/883B 909978-AD9002TD/883B
Manufacturer: Analog Devices Inc. Win Source Part Number: 909978-AD9002TD/883B Series: AD9002 Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Analog to Digital Converter 1 Input 1 - 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909978-AD9002TD/883B
Series: AD9002
Operating Temperature Range: -55°C ~ 125°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 - 28-CDIP
Package: Bulk
Package: 28-CDIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD9002TD/883B - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9002TD/883B
Data Acquisition - Analog to Digital Converters (ADC) AD9002TD/883B
8-BIT FLASH ADC, 8-BIT ACCESS

8-BIT FLASH ADC, 8-BIT ACCESS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909978-AD9002TD/883B AD9002TD/883B
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9002TD/883B Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; 28-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD5215BD - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details
Analogue to Digital Converters - 1923224P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers