Manufacturer: Analog Devices Inc.
Win Source Part Number: 859794-AD891AJP
Series: *
Features: Rigid Disk Data Channel Qualifier
Package: 20-LCC (J-Lead)
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
50MB/S RIGID DISK DATA QUALIFIER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 859794-AD891AJP | AD891AJP |
| Product Name | Specialized ICs - AD891AJP | Specialized ICs |