Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD872ASD/883B AD872ASD/883B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909976-AD872ASD/883B Series: AD872A Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Analog to Digital Converter 2 Input 4 Pipelined 28-CDIP Package: Bulk Package: 28-CDIP (0.605", 15.37mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909976-AD872ASD/883B Series: AD872A Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Analog to Digital Converter 2 Input 4 Pipelined 28-CDIP Package: Bulk Package: 28-CDIP (0.605", 15.37mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD872ASD/883B
909976-AD872ASD/883B
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD872ASD/883B 909976-AD872ASD/883B
Manufacturer: Analog Devices Inc. Win Source Part Number: 909976-AD872ASD/883B Series: AD872A Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Analog to Digital Converter 2 Input 4 Pipelined 28-CDIP Package: Bulk Package: 28-CDIP (0.605", 15.37mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909976-AD872ASD/883B
Series: AD872A
Operating Temperature Range: -55°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 2 Input 4 Pipelined 28-CDIP
Package: Bulk
Package: 28-CDIP (0.605", 15.37mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD872ASD/883B - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD872ASD/883B
Data Acquisition - Analog to Digital Converters (ADC) AD872ASD/883B
12-BIT ADC, PARALLEL WORD ACCESS

12-BIT ADC, PARALLEL WORD ACCESS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909976-AD872ASD/883B AD872ASD/883B
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD872ASD/883B Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; 28-CDIP
Unlock Full Specs
to access all available technical data

Similar Products