The AD8662ARMZ is a low-noise, precision operational amplifier designed for a variety of applications, including sensor interfacing, medical equipment, and audio processing. It operates on a single supply voltage ranging from 5 V to 16 V and features a low offset voltage of 100 OºV maximum, making it suitable for high-accuracy applications. The amplifier has a low input bias current of 1 pA maximum and a wide bandwidth of 4 MHz, ensuring effective signal amplification with minimal distortion. The AD8662ARMZ is unity-gain stable and available in an 8-lead MSOP package, which is advantageous for space-constrained designs. Its low noise density of 10 nV/,àöHz contributes to high-performance signal processing, particularly in applications involving high impedance sensors. The device is specified over an extended industrial temperature range of -40°C to +125°C, ensuring reliable operation in demanding environments. Overall, the AD8662ARMZ is a versatile choice for engineers seeking a high-performance operational amplifier for precision applications.
IC CMOS 2 CIRCUIT 8MSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | AD8662ARMZ |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.25 milliamps |