Manufacturer: Analog Devices Inc.
Win Source Part Number: 909959-AD8612ARUZ-RE
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator with Latch Complementary, TTL 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 909959-AD8612ARUZ-REEL |
| Product Name | Linear - Linear - Comparators - AD8612ARUZ-REEL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |