Rochester Electronics Linear - Linear - Amplifiers - Video Amps and Modules - AD830JR-REEL AD830JR-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859732-AD830JR-REEL Features: Video Amp 1 Differential 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.33.0001 Other Part Number: 2156-AD830JR-REEL, 2156-AD830JR-REEL-AD TR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859732-AD830JR-REEL Features: Video Amp 1 Differential 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.33.0001 Other Part Number: 2156-AD830JR-REEL, 2156-AD830JR-REEL-AD TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - AD830JR-REEL - 859732-AD830JR-REEL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - AD830JR-REEL
859732-AD830JR-REEL
Linear - Linear - Amplifiers - Video Amps and Modules - AD830JR-REEL 859732-AD830JR-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859732-AD830JR-REEL Features: Video Amp 1 Differential 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.33.0001 Other Part Number: 2156-AD830JR-REEL, 2156-AD830JR-REEL-AD TR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859732-AD830JR-REEL
Features: Video Amp 1 Differential 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.33.0001
Other Part Number: 2156-AD830JR-REEL, 2156-AD830JR-REEL-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 859732-AD830JR-REEL
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - AD830JR-REEL
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-89801022A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
8W Rf Amplifier - 860-QPA0004TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details