Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8229HDZ

Description
IC INST AMP 1 CIRCUIT 8DIP
Description
IC INST AMP 1 CIRCUIT 8DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD8229HDZ is an ultralow noise instrumentation amplifier designed for high-temperature applications, capable of operating up to 210°C. It features a low input noise of 1 nV/,àöHz and an output noise of 45 nV/,àöHz, making it suitable for measuring small signals in the presence of large common-mode voltages. The amplifier offers a high common-mode rejection ratio (CMRR) of 126 dB at a gain of 100, which increases with gain, ensuring minimal interference from unwanted signals. With a bandwidth of 15 MHz at a gain of 1 and 1.2 MHz at a gain of 100, the AD8229HDZ is one of the fastest instrumentation amplifiers available. It has a slew rate of 22 V/Oºs and excellent total harmonic distortion performance of ,àí130 dBc at 1 kHz with a gain of 1. The gain can be set from 1 to 1000 using a single resistor, and it operates on a dual supply voltage ranging from ±4 V to ±17 V. The device is packaged in an 8-lead side-brazed ceramic dual in-line package (SBDIP) and is suitable for applications such as down-hole instrumentation, harsh environment data acquisition, exhaust gas measurements, and vibration analysis. The AD8229HDZ is designed to meet the demands of high-performance applications while maintaining reliability in extreme conditions.

Datasheet Summary
Powered by GS/AI

The AD8229HDZ is an ultralow noise instrumentation amplifier designed for high-temperature applications, capable of operating up to 210°C. It features a low input noise of 1 nV/,àöHz and an output noise of 45 nV/,àöHz, making it suitable for measuring small signals in the presence of large common-mode voltages. The amplifier offers a high common-mode rejection ratio (CMRR) of 126 dB at a gain of 100, which increases with gain, ensuring minimal interference from unwanted signals. With a bandwidth of 15 MHz at a gain of 1 and 1.2 MHz at a gain of 100, the AD8229HDZ is one of the fastest instrumentation amplifiers available. It has a slew rate of 22 V/Oºs and excellent total harmonic distortion performance of ,àí130 dBc at 1 kHz with a gain of 1. The gain can be set from 1 to 1000 using a single resistor, and it operates on a dual supply voltage ranging from ±4 V to ±17 V. The device is packaged in an 8-lead side-brazed ceramic dual in-line package (SBDIP) and is suitable for applications such as down-hole instrumentation, harsh environment data acquisition, exhaust gas measurements, and vibration analysis. The AD8229HDZ is designed to meet the demands of high-performance applications while maintaining reliability in extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8229HDZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD8229HDZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8229HDZ
IC INST AMP 1 CIRCUIT 8DIP

IC INST AMP 1 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Operational Amplifiers
Product Number AD8229HDZ
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 6.7 milliamps
Unlock Full Specs
to access all available technical data