Manufacturer: Analog Devices Inc.
Win Source Part Number: 909867-AD811ARZ-20
Features: Video Amp 1 Current Feedback 20-SOIC
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 37
HTSUS: 8542.33.0001
IC OPAMP VIDEO HI PERF 20-SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 909867-AD811ARZ-20 | AD811ARZ-20 |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - AD811ARZ-20 | Linear - Amplifiers - Video Amps and Modules |
| Package Type | SOIC; 20-SOIC |