Manufacturer: Analog Devices Inc.
Win Source Part Number: 859708-AD8072JRZ-REE
Features: Video Amp 2 Current Feedback 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.33.0001
Other Part Number: 2156-AD8072JRZ-REEL,
IC VIDEO AMP DUAL 8-SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 859708-AD8072JRZ-REEL | AD8072JRZ-REEL |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - AD8072JRZ-REEL | Linear - Amplifiers - Video Amps and Modules |
| Package Type | SOIC; 8-SOIC |