AD8072JR -- LINEAR - AMPLIFIERS - VIDEO AMPS AND MODULES
Rochester Electronics
Linear - Amplifiers - Video Amps and Modules
AD8072JR
Description
IC VIDEO AMP DUAL 8-SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC VIDEO AMP DUAL 8-SOIC
Datasheet
Suppliers
Linear - Amplifiers - Video Amps and Modules
AD8072JR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Video Amplifier Chips |
|
Product Number
|
AD8072JR |
|
Product Name
|
Linear - Amplifiers - Video Amps and Modules |
|
Bandwidth
|
100 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Bandwidth
300 MHz
Source Current (IS)
48 milliamps
View Details
Supply Voltage (VS)
1.9 to 2.5 volts
Package Type
SOT; 6-VSSOP, SC-88, SOT-363
Number of Pins
6
View Details
2 suppliers
Renesas Electronics Corporation
Features
Rail-Rail-Out; Rail-Rail-In; Single-Supply
Bandwidth
60 MHz
Slew Rate
100 V/µs
View Details
8 suppliers