AD8072JN -- LINEAR - AMPLIFIERS - VIDEO AMPS AND MODULES
Rochester Electronics
Linear - Amplifiers - Video Amps and Modules
AD8072JN
Description
IC VIDEO AMP DUAL 8-DIP
-
Lingto Electronic Limited
Datasheet
Description
IC VIDEO AMP DUAL 8-DIP
Datasheet
Suppliers
Linear - Amplifiers - Video Amps and Modules
AD8072JN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Video Amplifier Chips |
|
Product Number
|
AD8072JN |
|
Product Name
|
Linear - Amplifiers - Video Amps and Modules |
|
Bandwidth
|
100 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Bandwidth
480 MHz
Source Current (IS)
10.5 milliamps
View Details
RoHS Compliant
RoHS
Closed-Loop Gain (AVCL)
13 V/V
Slew Rate
95 V/µs
View Details
8 suppliers
RoHS Compliant
RoHS
Bandwidth
45 to 1218 MHz
Supply Voltage (VS)
24 volts
View Details
Renesas Electronics Corporation
Features
Rail-Rail-Out; Rail-Rail-In; Single-Supply
Bandwidth
12 MHz
Slew Rate
12 V/µs
View Details
5 suppliers