Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8066AR

Description
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Description
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The AD8066AR is a dual high-performance, high-speed FET input operational amplifier designed for a variety of applications, including automotive driver assistance systems and photodiode preamps. It features a bandwidth of 145 MHz and a slew rate of 180 V/µs, making it suitable for fast signal processing. The amplifier operates over a wide supply voltage range of 5 V to 24 V and supports single-supply configurations with rail-to-rail output capability. With a low input bias current of 1 pA and low noise characteristics (7 nV/,àöHz at 10 kHz), the AD8066AR is ideal for precision applications. It has a maximum input offset voltage of 1.5 mV and a high common-mode rejection ratio of ,àí100 dB, ensuring accurate signal amplification. The typical supply current is 6.4 mA per amplifier, contributing to its low power consumption. The device is available in compact packages such as SOIC-8 and MSOP-8, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The AD8066AR is a dual high-performance, high-speed FET input operational amplifier designed for a variety of applications, including automotive driver assistance systems and photodiode preamps. It features a bandwidth of 145 MHz and a slew rate of 180 V/µs, making it suitable for fast signal processing. The amplifier operates over a wide supply voltage range of 5 V to 24 V and supports single-supply configurations with rail-to-rail output capability. With a low input bias current of 1 pA and low noise characteristics (7 nV/,àöHz at 10 kHz), the AD8066AR is ideal for precision applications. It has a maximum input offset voltage of 1.5 mV and a high common-mode rejection ratio of ,àí100 dB, ensuring accurate signal amplification. The typical supply current is 6.4 mA per amplifier, contributing to its low power consumption. The device is available in compact packages such as SOIC-8 and MSOP-8, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8066AR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD8066AR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8066AR
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Operational Amplifiers
Product Number AD8066AR
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 6.6 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details
Op Amps - 1220327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; Sop
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8754001CA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 2 MHz
View Details