Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8048AR-REEL AD8048AR-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859705-AD8048AR-REEL Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier 1 Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859705-AD8048AR-REEL Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier 1 Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8048AR-REEL - 859705-AD8048AR-REEL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8048AR-REEL
859705-AD8048AR-REEL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8048AR-REEL 859705-AD8048AR-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859705-AD8048AR-REEL Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier 1 Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859705-AD8048AR-REEL
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier 1 Circuit - 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8048AR-REEL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD8048AR-REEL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8048AR-REEL
IC OPAMP VF GP LDIST 50MA 8SOIC

IC OPAMP VF GP LDIST 50MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 859705-AD8048AR-REEL AD8048AR-REEL
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8048AR-REEL Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD846AR-16-REEL - 859746-AD846AR-16-REEL - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 2449821 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type EQFN12-JE
View Details