Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPERATIONAL AMPLIFIERS
ROCHESTER ELECTRONICS
AD8032BR -- LINEAR - AMPLIFIERS - INSTRUMENTATION, OP AMPS, BUFFER AMPS
Rochester Electronics
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD8032BR
Description
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Lingto Electronic Limited
Done
Datasheet
Description
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD8032BR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD8032BR
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Operational Amplifiers
Product Number
AD8032BR
Product Name
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (I
S
)
0.9000 milliamps
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
TLE2161BM JFET-Input Low Power High Drive Decompensated Single Operational Amplifier
5962-9095803QPA
Specs
V
OS
1.9 millivolts
GBW
5.8 MHz
Slew Rate
10 V/µs
View Details
Rochester Electronics
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD524ADZ
Specs
Source Current (I
S
)
3.5 milliamps
Bandwidth
1 MHz
View Details
Advanced Linear Devices, Inc.
5V Rail-to-Rail Precision Operational Amplifier
ALD1702SAL
Specs
Supply Voltage (V
S
)
4 to 10 volts
Source Current (I
S
)
2 milliamps
I
BIAS
3.00E-5 µA
View Details
5
suppliers
RS Components, Ltd.
Op Amps
1914282
Specs
Standards
RoHS
Supply Voltage (V
S
)
2.4 volts
Package Type
μmax
View Details