The AD8032ANZ is a dual voltage feedback operational amplifier designed for low power consumption and high-speed performance. It operates on supply voltages ranging from +2.7 V to +12 V and features a supply current of 800 OºA per amplifier. The amplifier provides an 80 MHz small signal bandwidth and a slew rate of 30 V/Oºs, making it suitable for high-speed applications. It has a settling time of 125 ns to 0.1% and offers rail-to-rail input and output capabilities, allowing for output swings within 20 mV of the supply rails. The AD8032ANZ exhibits low distortion characteristics, with total harmonic distortion (THD) of ,àí62 dB at 1 MHz and ,àí86 dB at 100 kHz. It is specified for use in various applications, including battery-operated systems, portable test instruments, and active filters. The device is available in an 8-lead PDIP package and operates over an industrial temperature range of ,àí40°C to +85°C, making it suitable for a wide range of environments.
IC VOLTAGE FEEDBACK 2 CIRC 8DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | AD8032ANZ |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.9000 milliamps |