Rochester Electronics Interface - Drivers, Receivers, Transceivers AD8018ARU-REEL7

Description
IC XDSL LINE DVR R-R 14-TSSOP
Description
IC XDSL LINE DVR R-R 14-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD8018ARU-REEL7 is a high-speed, dual amplifier designed for xDSL applications, particularly suitable for USB, PCI, and PCMCIA customer premise equipment. It operates on a single supply voltage ranging from 3.3 V to 8 V and can deliver an output current of 400 mA into a differential load of 10 ,Ѷ while maintaining low distortion levels. The amplifier features a rail-to-rail output voltage swing and a bandwidth of 130 MHz, making it capable of handling high-frequency signals effectively. With a low noise density of 4.5 nV/,àöHz at 100 kHz and an out-of-band SFDR of ,Äì82 dBc, the AD8018ARU-REEL7 is optimized for applications requiring high linearity and low noise. It includes standby and shutdown modes controlled by two logic bits, allowing for flexible power management with a typical supply current of 9 mA per amplifier. The device is available in a compact 14-lead TSSOP package and operates over a temperature range of ,Äì40°C to +85°C, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The AD8018ARU-REEL7 is a high-speed, dual amplifier designed for xDSL applications, particularly suitable for USB, PCI, and PCMCIA customer premise equipment. It operates on a single supply voltage ranging from 3.3 V to 8 V and can deliver an output current of 400 mA into a differential load of 10 ,Ѷ while maintaining low distortion levels. The amplifier features a rail-to-rail output voltage swing and a bandwidth of 130 MHz, making it capable of handling high-frequency signals effectively. With a low noise density of 4.5 nV/,àöHz at 100 kHz and an out-of-band SFDR of ,Äì82 dBc, the AD8018ARU-REEL7 is optimized for applications requiring high linearity and low noise. It includes standby and shutdown modes controlled by two logic bits, allowing for flexible power management with a typical supply current of 9 mA per amplifier. The device is available in a compact 14-lead TSSOP package and operates over a temperature range of ,Äì40°C to +85°C, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - AD8018ARU-REEL7 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
AD8018ARU-REEL7
Interface - Drivers, Receivers, Transceivers AD8018ARU-REEL7
IC XDSL LINE DVR R-R 14-TSSOP

IC XDSL LINE DVR R-R 14-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number AD8018ARU-REEL7
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Telecom - SI32176-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details
RF Transceiver ICs - 4823-NRF24L01P-T-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details