Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7927BRU AD7927BRU

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859688-AD7927BRU Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 75 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859688-AD7927BRU Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 75 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7927BRU
859688-AD7927BRU
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7927BRU 859688-AD7927BRU
Manufacturer: Analog Devices Inc. Win Source Part Number: 859688-AD7927BRU Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 75 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859688-AD7927BRU
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 75
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7927BRU - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7927BRU
Data Acquisition - Analog to Digital Converters (ADC) AD7927BRU
IC ADC 12BIT SAR 20TSSOP

IC ADC 12BIT SAR 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859688-AD7927BRU AD7927BRU
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7927BRU Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; TSSOP; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 8209328 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Tsot
Features Single-Supply
View Details
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers