Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) AD7910AKS-REEL

Description
IC ADC 10BIT SRL 250KSPS SC70-6
Description
IC ADC 10BIT SRL 250KSPS SC70-6
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7910AKS-REEL is a 10-bit, high-speed, low-power successive approximation analog-to-digital converter (ADC) from Lingto Electronic Limited. It operates with a single power supply ranging from 2.35 V to 5.25 V and features a maximum throughput rate of 250 kSPS. The device is designed for applications requiring low power consumption, with typical power usage of 3.6 mW at 250 kSPS with a 3 V supply and 12.5 mW with a 5 V supply. The ADC includes a low noise, wide bandwidth track-and-hold amplifier capable of handling input frequencies exceeding 13 MHz, and it provides a signal-to-noise ratio (SNR) of 71 dB at a 100 kHz input frequency. The device supports a high-speed serial interface compatible with SPI, QSPI, and DSPs, and it features no pipeline delays, allowing for immediate data conversion upon sampling. With a standby mode current of 1 OºA maximum and a power-down mode that typically consumes 50 nA, the AD7910AKS-REEL is suitable for battery-powered systems and other low-power applications. The device is available in a compact 6-lead SC70 package, making it ideal for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The AD7910AKS-REEL is a 10-bit, high-speed, low-power successive approximation analog-to-digital converter (ADC) from Lingto Electronic Limited. It operates with a single power supply ranging from 2.35 V to 5.25 V and features a maximum throughput rate of 250 kSPS. The device is designed for applications requiring low power consumption, with typical power usage of 3.6 mW at 250 kSPS with a 3 V supply and 12.5 mW with a 5 V supply. The ADC includes a low noise, wide bandwidth track-and-hold amplifier capable of handling input frequencies exceeding 13 MHz, and it provides a signal-to-noise ratio (SNR) of 71 dB at a 100 kHz input frequency. The device supports a high-speed serial interface compatible with SPI, QSPI, and DSPs, and it features no pipeline delays, allowing for immediate data conversion upon sampling. With a standby mode current of 1 OºA maximum and a power-down mode that typically consumes 50 nA, the AD7910AKS-REEL is suitable for battery-powered systems and other low-power applications. The device is available in a compact 6-lead SC70 package, making it ideal for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - AD7910AKS-REEL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7910AKS-REEL
Data Acquisition - Analog to Digital Converters (ADC) AD7910AKS-REEL
IC ADC 10BIT SRL 250KSPS SC70-6

IC ADC 10BIT SRL 250KSPS SC70-6

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7910AKS-REEL
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI, DSP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342608-SI8937D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details