Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7893BN-2 AD7893BN-2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909827-AD7893BN-2 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 1 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909827-AD7893BN-2 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 1 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7893BN-2
909827-AD7893BN-2
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7893BN-2 909827-AD7893BN-2
Manufacturer: Analog Devices Inc. Win Source Part Number: 909827-AD7893BN-2 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 1 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909827-AD7893BN-2
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter Input 1 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7893BN-2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7893BN-2
Data Acquisition - Analog to Digital Converters (ADC) AD7893BN-2
IC ADC 12BIT SRL T/H LP 8-DIP

IC ADC 12BIT SRL T/H LP 8-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909827-AD7893BN-2 AD7893BN-2
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7893BN-2 Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; PDIP; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904993 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details
ADC083000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter - ADC083000CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details