Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7892ARZ-2 AD7892ARZ-2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909825-AD7892ARZ-2 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 1 SAR 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909825-AD7892ARZ-2 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 1 SAR 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7892ARZ-2
909825-AD7892ARZ-2
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7892ARZ-2 909825-AD7892ARZ-2
Manufacturer: Analog Devices Inc. Win Source Part Number: 909825-AD7892ARZ-2 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 1 SAR 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909825-AD7892ARZ-2
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 2 Input 1 SAR 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7892ARZ-2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7892ARZ-2
Data Acquisition - Analog to Digital Converters (ADC) AD7892ARZ-2
IC ADC 12BIT SAR 24SOIC

IC ADC 12BIT SAR 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909825-AD7892ARZ-2 AD7892ARZ-2
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7892ARZ-2 Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1916841P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 28
Resolution 15 bits
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1674KR-REEL - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers