Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7891APZ-1REEL AD7891APZ-1REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909823-AD7891APZ-1RE EL Operating Temperature Range: -40°C ~ 85°C Features: Data Acquisition System (DAS) 12 b 500k Serial, Parallel 44-PLCC (16.59x16.59) Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909823-AD7891APZ-1RE EL Operating Temperature Range: -40°C ~ 85°C Features: Data Acquisition System (DAS) 12 b 500k Serial, Parallel 44-PLCC (16.59x16.59) Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7891APZ-1REEL
909823-AD7891APZ-1REEL
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7891APZ-1REEL 909823-AD7891APZ-1REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 909823-AD7891APZ-1RE EL Operating Temperature Range: -40°C ~ 85°C Features: Data Acquisition System (DAS) 12 b 500k Serial, Parallel 44-PLCC (16.59x16.59) Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909823-AD7891APZ-1REEL
Operating Temperature Range: -40°C ~ 85°C
Features: Data Acquisition System (DAS) 12 b 500k Serial, Parallel 44-PLCC (16.59x16.59)
Package: Bulk
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 909823-AD7891APZ-1REEL
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7891APZ-1REEL
Package Type PLCC; 44-PLCC (16.59x16.59)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1922014 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Ssop
Pins 28
View Details
 - SI8901D-A02-GS - Rochester Electronics
Specs
Package Type SOIC; 16-SOIC-300MILS
Packing Method Tube; Tube
View Details
4 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD5212BD - 859458-AD5212BD - Win Source Electronics
Specs
Package Type DIP; 24-CDIP
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers