Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7890BN-2 AD7890BN-2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859680-AD7890BN-2 Operating Temperature Range: -40°C ~ 85°C Features: Data Acquisition System (DAS) 12 b 117k Serial 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859680-AD7890BN-2 Operating Temperature Range: -40°C ~ 85°C Features: Data Acquisition System (DAS) 12 b 117k Serial 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7890BN-2
859680-AD7890BN-2
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7890BN-2 859680-AD7890BN-2
Manufacturer: Analog Devices Inc. Win Source Part Number: 859680-AD7890BN-2 Operating Temperature Range: -40°C ~ 85°C Features: Data Acquisition System (DAS) 12 b 117k Serial 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 15 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859680-AD7890BN-2
Operating Temperature Range: -40°C ~ 85°C
Features: Data Acquisition System (DAS) 12 b 117k Serial 24-PDIP
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 15
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 859680-AD7890BN-2
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7890BN-2
Package Type DIP; PDIP; 24-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Quarktwin Technology Ltd.
Specs
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
Analogue to Digital Converters - 1913591P - RS Components, Ltd.
Specs
Package Type QSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details