Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7884AP-REEL AD7884AP-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859678-AD7884AP-REEL Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter Input 2 44-PLCC (16.59x16.59) Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8542.39.0001 Other Part Number: 2156-AD7884AP-REEL, 2156-AD7884AP-REEL-A DTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859678-AD7884AP-REEL Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter Input 2 44-PLCC (16.59x16.59) Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8542.39.0001 Other Part Number: 2156-AD7884AP-REEL, 2156-AD7884AP-REEL-A DTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7884AP-REEL
859678-AD7884AP-REEL
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7884AP-REEL 859678-AD7884AP-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859678-AD7884AP-REEL Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter Input 2 44-PLCC (16.59x16.59) Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8542.39.0001 Other Part Number: 2156-AD7884AP-REEL, 2156-AD7884AP-REEL-A DTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859678-AD7884AP-REEL
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter Input 2 44-PLCC (16.59x16.59)
Package: Bulk
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 500
HTSUS: 8542.39.0001
Other Part Number: 2156-AD7884AP-REEL, 2156-AD7884AP-REEL-ADTR-ND

Buy Now Datasheet
16-bit 16BIT Analog-to-Digital Converter IC - 700-AD7884AP-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Analog-to-Digital Converter IC
700-AD7884AP-REEL
16-bit 16BIT Analog-to-Digital Converter IC 700-AD7884AP-REEL
IC ADC 16BIT 44PLCC Product overview: AD7884AP-REEL from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7884AP-REEL can be used for catalog matching and distributor lookup.

IC ADC 16BIT 44PLCC Product overview: AD7884AP-REEL from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7884AP-REEL can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - AD7884AP-REEL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7884AP-REEL
Data Acquisition - Analog to Digital Converters (ADC) AD7884AP-REEL
IC ADC 16BIT SAMPLING HS 44-PLCC

IC ADC 16BIT SAMPLING HS 44-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859678-AD7884AP-REEL 700-AD7884AP-REEL AD7884AP-REEL
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7884AP-REEL 16-bit 16BIT Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC)
Package Type PLCC; 44-PLCC (16.59x16.59) 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
3 suppliers
Analogue to Digital Converters - 1923057 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details