Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) AD7858BNZ

Description
IC ADC 12BIT SAR 24DIP
Description
IC ADC 12BIT SAR 24DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7858BNZ is a high-speed, low-power, 12-bit analog-to-digital converter (ADC) designed for applications requiring efficient data acquisition. It operates from a single power supply ranging from 3 V to 5.5 V and offers a throughput rate of 200 kSPS. The device features eight single-ended or four pseudo-differential input channels, making it versatile for various signal types. The ADC includes automatic calibration on power-up, ensuring accurate performance over time and temperature. It has low power consumption, typically 12 mW at 3 V for the AD7858 version, and offers power-down modes that reduce consumption to as low as 25 µW. The AD7858BNZ supports a flexible serial interface compatible with 8051, SPI, and QSPI protocols, facilitating easy integration into existing systems. Available in multiple package options, including 24-lead DIP, SOIC, and SSOP, the AD7858BNZ is suitable for battery-powered systems, medical instruments, and instrumentation applications where low power and high performance are critical.

Datasheet Summary
Powered by GS/AI

The AD7858BNZ is a high-speed, low-power, 12-bit analog-to-digital converter (ADC) designed for applications requiring efficient data acquisition. It operates from a single power supply ranging from 3 V to 5.5 V and offers a throughput rate of 200 kSPS. The device features eight single-ended or four pseudo-differential input channels, making it versatile for various signal types. The ADC includes automatic calibration on power-up, ensuring accurate performance over time and temperature. It has low power consumption, typically 12 mW at 3 V for the AD7858 version, and offers power-down modes that reduce consumption to as low as 25 µW. The AD7858BNZ supports a flexible serial interface compatible with 8051, SPI, and QSPI protocols, facilitating easy integration into existing systems. Available in multiple package options, including 24-lead DIP, SOIC, and SSOP, the AD7858BNZ is suitable for battery-powered systems, medical instruments, and instrumentation applications where low power and high performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - AD7858BNZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7858BNZ
Data Acquisition - Analog to Digital Converters (ADC) AD7858BNZ
IC ADC 12BIT SAR 24DIP

IC ADC 12BIT SAR 24DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7858BNZ
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD10201AB - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1914640 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details