Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7858AR AD7858AR

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859670-AD7858AR Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 31 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859670-AD7858AR Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 31 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7858AR
859670-AD7858AR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7858AR 859670-AD7858AR
Manufacturer: Analog Devices Inc. Win Source Part Number: 859670-AD7858AR Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 31 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859670-AD7858AR
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC
Package: Tube
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 31
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7858AR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7858AR
Data Acquisition - Analog to Digital Converters (ADC) AD7858AR
IC ADC 12BIT SAR 24SOIC

IC ADC 12BIT SAR 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859670-AD7858AR AD7858AR
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7858AR Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD5214TD - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details
Analogue to Digital Converters - 1904996 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details