Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7850JP AD7850JP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909801-AD7850JP Series: AD7850 Operating Temperature Range: 0°C ~ 70°C Features: Data Acquisition System (DAS) 12 b 66k Parallel 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909801-AD7850JP Series: AD7850 Operating Temperature Range: 0°C ~ 70°C Features: Data Acquisition System (DAS) 12 b 66k Parallel 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7850JP
909801-AD7850JP
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7850JP 909801-AD7850JP
Manufacturer: Analog Devices Inc. Win Source Part Number: 909801-AD7850JP Series: AD7850 Operating Temperature Range: 0°C ~ 70°C Features: Data Acquisition System (DAS) 12 b 66k Parallel 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909801-AD7850JP
Series: AD7850
Operating Temperature Range: 0°C ~ 70°C
Features: Data Acquisition System (DAS) 12 b 66k Parallel 28-PLCC (11.51x11.51)
Package: Bulk
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 909801-AD7850JP
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7850JP
Package Type PLCC; 28-PLCC (11.51x11.51)
Unlock Full Specs
to access all available technical data

Similar Products