Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) AD7849BR

Description
IC DAC 16BIT V-OUT 20SOIC
Description
IC DAC 16BIT V-OUT 20SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7849BR is a 16-bit multiplying digital-to-analog converter (DAC) designed for precision applications. It guarantees monotonicity and excellent differential linearity performance across specified temperature ranges. The device features a versatile serial interface that allows for easy integration into various systems, including opto-isolated applications. The DAC can operate in both unipolar and bipolar output ranges, with output voltage clamped to 0 V during power-up and power-down sequences to prevent damage. It supports a wide reference voltage range and is available in a 20-lead SOIC package. The AD7849BR is suitable for applications in industrial process controls, PC analog I/O boards, and instrumentation, making it a reliable choice for engineers seeking a high-performance DAC.

Datasheet Summary
Powered by GS/AI

The AD7849BR is a 16-bit multiplying digital-to-analog converter (DAC) designed for precision applications. It guarantees monotonicity and excellent differential linearity performance across specified temperature ranges. The device features a versatile serial interface that allows for easy integration into various systems, including opto-isolated applications. The DAC can operate in both unipolar and bipolar output ranges, with output voltage clamped to 0 V during power-up and power-down sequences to prevent damage. It supports a wide reference voltage range and is available in a 20-lead SOIC package. The AD7849BR is suitable for applications in industrial process controls, PC analog I/O boards, and instrumentation, making it a reliable choice for engineers seeking a high-performance DAC.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - AD7849BR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7849BR
Data Acquisition - Digital to Analog Converters (DAC) AD7849BR
IC DAC 16BIT V-OUT 20SOIC

IC DAC 16BIT V-OUT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7849BR
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSRGCT - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Digital to Analogue Converters - 1904653 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details