Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7845BRZ AD7845BRZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909796-AD7845BRZ Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: AD7845 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1550 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909796-AD7845BRZ Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: AD7845 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1550 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7845BRZ
909796-AD7845BRZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7845BRZ 909796-AD7845BRZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909796-AD7845BRZ Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: AD7845 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1550 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909796-AD7845BRZ
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: AD7845
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1550
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD7845BRZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7845BRZ
Data Acquisition - Digital to Analog Converters (DAC) AD7845BRZ
IC DAC 12BIT V-OUT 24SOIC

IC DAC 12BIT V-OUT 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909796-AD7845BRZ AD7845BRZ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7845BRZ Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOIC; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1898938P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 14
Resolution 12 bits
View Details
12BIT Digital-to-Analog Converter IC - 701-DAC1222LCJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details