Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7834ANZ AD7834ANZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909791-AD7834ANZ Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 4 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909791-AD7834ANZ Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 4 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7834ANZ
909791-AD7834ANZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7834ANZ 909791-AD7834ANZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909791-AD7834ANZ Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 4 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909791-AD7834ANZ
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Digital to Analog Converter 4 28-PDIP
Package: Bulk
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD7834ANZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7834ANZ
Data Acquisition - Digital to Analog Converters (DAC) AD7834ANZ
IC DAC 14BIT V-OUT 28DIP

IC DAC 14BIT V-OUT 28DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909791-AD7834ANZ AD7834ANZ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7834ANZ Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; PDIP; 28-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

DAC3164 Dual 12-/10-bit 500 MSPS Digital to Analog Converter - DAC3164IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
Digital to Analogue Converters - 1922231 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μmax
Features Single-Supply
View Details