Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7823YRM-REEL7 AD7823YRM-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859665-AD7823YRM-REE L7 Operating Temperature Range: -40°C ~ 125°C Features: 8 Bit Analog to Digital Converter Input 1 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859665-AD7823YRM-REE L7 Operating Temperature Range: -40°C ~ 125°C Features: 8 Bit Analog to Digital Converter Input 1 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7823YRM-REEL7
859665-AD7823YRM-REEL7
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7823YRM-REEL7 859665-AD7823YRM-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 859665-AD7823YRM-REE L7 Operating Temperature Range: -40°C ~ 125°C Features: 8 Bit Analog to Digital Converter Input 1 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859665-AD7823YRM-REEL7
Operating Temperature Range: -40°C ~ 125°C
Features: 8 Bit Analog to Digital Converter Input 1 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7823YRM-REEL7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7823YRM-REEL7
Data Acquisition - Analog to Digital Converters (ADC) AD7823YRM-REEL7
IC ADC 8BIT SRL 2.7/5.5V 8-MSOP

IC ADC 8BIT SRL 2.7/5.5V 8-MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859665-AD7823YRM-REEL7 AD7823YRM-REEL7
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7823YRM-REEL7 Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1922014P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
10BIT Analog-to-Digital Converter IC - 700-SI8902D-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD574ATD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details