Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7820TQ AD7820TQ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909783-AD7820TQ Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Flash 20-CDFP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AD7820 Categories: Integrated Circuits (ICs) Case / Package: 20-CDFP Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909783-AD7820TQ Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Flash 20-CDFP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AD7820 Categories: Integrated Circuits (ICs) Case / Package: 20-CDFP Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7820TQ
909783-AD7820TQ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7820TQ 909783-AD7820TQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909783-AD7820TQ Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Flash 20-CDFP Package: Bulk Package: 20-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AD7820 Categories: Integrated Circuits (ICs) Case / Package: 20-CDFP Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909783-AD7820TQ
Operating Temperature Range: -55°C ~ 125°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 Flash 20-CDFP
Package: Bulk
Package: 20-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: AD7820
Categories: Integrated Circuits (ICs)
Case / Package: 20-CDFP
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 909783-AD7820TQ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7820TQ
Package Type DIP; 20-CDFP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913422P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 12 bits
ADC Type SAR; SAR
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-88615023A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers